TT Electronics Trimmer Potentiometers 93PR10KLF

Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1173-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1173-ND
Trimmer Potentiometers 987-1173-ND
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1442062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442062
Trimmer Potentiometers 1442062
TT Electronics/BI 93PR10KLF

TT Electronics/BI 93PR10KLF

Supplier's Site
Trimmer Potentiometers - 1442204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442204
Trimmer Potentiometers 1442204
TT Electronics/BI 93PR10KLF

TT Electronics/BI 93PR10KLF

Supplier's Site
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M5965 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M5965
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M5965
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 93PR10KLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
93PR10KLF
Trimmer Potentiometers 93PR10KLF
TRIMMER 10K OHM 1W PC PIN TOP

TRIMMER 10K OHM 1W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 987-1173-ND 1442062 15M5965 93PR10KLF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details