TT Electronics Trimmer Potentiometers 93PR100LF

Description
100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1761-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1761-ND
Trimmer Potentiometers 987-1761-ND
100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 100 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies - 63M2643 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 100 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies
63M2643
Cermet Trimmer 100 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies 63M2643
CERMET TRIMMER 100 OHM 10% 1W ROHS COMPLIANT: YES

CERMET TRIMMER 100 OHM 10% 1W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1761-ND 63M2643
Product Name Trimmer Potentiometers Cermet Trimmer 100 Ohm 10% 1W Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details