TT Electronics Thumbwheel Potentiometers 91AR25KLF

Description
25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thumbwheel Potentiometers - 987-1563-ND - DigiKey
Thief River Falls, MN, United States
Thumbwheel Potentiometers
987-1563-ND
Thumbwheel Potentiometers 987-1563-ND
25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

25 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M5821 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M5821
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M5821
TRIMMER POTENTIOMETER, 25KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 25KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1563-ND 15M5821
Product Name Thumbwheel Potentiometers Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Tolerance 20 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details