1 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 91 RoHS Compliant: Yes
THUMBWHEEL POT 1K OHM 0.5W TOP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 987-1168-ND | 15M5803 | 91AR1KLF |
| Product Name | Thumbwheel Potentiometers | Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Thumbwheel Potentiometers |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; Through Hole |
| Potentiometer Type | Standard Potentiometer | ||
| Tolerance | 20 +/- % | 20 +/- % | |
| Configuration | Single Resistor | Single Turn |