TT Electronics Trimmer Potentiometers 89PR5KLFTB

Description
Trimming Potentiometer 20 Turn 5K
Request a Quote
Description
Trimming Potentiometer 20 Turn 5K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1442193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442193
Trimmer Potentiometers 1442193
Trimming Potentiometer 20 Turn 5K

Trimming Potentiometer 20 Turn 5K

Supplier's Site
Trimmer Potentiometers - 1442070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442070
Trimmer Potentiometers 1442070
Trimming Potentiometer 20 Turn 5K

Trimming Potentiometer 20 Turn 5K

Supplier's Site
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
89PR5KLFTB
Potentiometers, Variable Resistors - Trimmer Potentiometers 89PR5KLFTB
TRIMMER 5K OHM 0.75W PC PIN SIDE

TRIMMER 5K OHM 0.75W PC PIN SIDE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1442193 89PR5KLFTB
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging ThroughHole; Solder pin ThroughHole
Configuration Multiturn
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details