TT Electronics Trimmer Potentiometers 89PR20LF

Description
20 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1623-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1623-ND
Trimmer Potentiometers 987-1623-ND
20 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

20 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M5278 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M5278
Trimmer Potentiometer, 20 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M5278
TRIMMER POTENTIOMETER, 20 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20 OHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20ohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1623-ND 15M5278
Product Name Trimmer Potentiometers Trimmer Potentiometer, 20 Ohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 17.5 ohms
View Details