TT Electronics Trimmer Potentiometers 89PR20KLFTB

Description
Trimming Potentiometer 20 Turn 20K
Request a Quote
Description
Trimming Potentiometer 20 Turn 20K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1442250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442250
Trimmer Potentiometers 1442250
Trimming Potentiometer 20 Turn 20K

Trimming Potentiometer 20 Turn 20K

Supplier's Site
Trimmer Potentiometers - 1442098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442098
Trimmer Potentiometers 1442098
Trimming Potentiometer 20 Turn 20K

Trimming Potentiometer 20 Turn 20K

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
89PR20KLFTB
Potentiometers, Variable Resistors - Trimmer Potentiometers 89PR20KLFTB
TRIMMER 20KOHM 0.75W PC PIN SIDE

TRIMMER 20KOHM 0.75W PC PIN SIDE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1442250 89PR20KLFTB
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging ThroughHole; Solder pin ThroughHole
Configuration Multiturn
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details