TT Electronics Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 89PR20K

Description
TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M5275 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M5275
Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M5275
TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M5275
Product Name Trimmer Potentiometer, 20Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details