TT Electronics Trimmer Potentiometers 89PR10KLF

Description
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1159-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1159-ND
Trimmer Potentiometers 987-1159-ND
10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 20 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 89PR10KLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
89PR10KLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 89PR10KLF
TRIMMER 10KOHM 0.75W PC PIN SIDE

TRIMMER 10KOHM 0.75W PC PIN SIDE

Supplier's Site
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M5257 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M5257
Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M5257
TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 20TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:20Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Resistor; Track Resistance Tt Electronics/bi Technologies - 31Y6520 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Resistor; Track Resistance Tt Electronics/bi Technologies
31Y6520
Trimmer, Resistor; Track Resistance Tt Electronics/bi Technologies 31Y6520
TRIMMER, RESISTOR; Track Resistance:10kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:89 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, RESISTOR; Track Resistance:10kohm; No. of Turns:20Turns; Potentiometer Mounting:Through Hole; Product Range:89 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 89PR10KLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
89PR10KLF
Trimmer Potentiometers 89PR10KLF
TRIMMER 10KOHM 0.75W PC PIN SIDE

TRIMMER 10KOHM 0.75W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 987-1159-ND 89PR10KLF 15M5257 31Y6520 89PR10KLF
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 20Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies Trimmer, Resistor; Track Resistance Tt Electronics/bi Technologies Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data