BI Technologies Corporation OEM Parts - OEM Parts (0 - 9) - 899-5-R220/330 899-5-R220/330

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041483-899-5-R220/3 30 Termination: Pin Number of Terminals: 14 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Power Rating: 1.8 W Number of Resistors: 24 Number of Pins: 14 Terminal Pitch: 2.54 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 4116R-1-331LF; 4116R-1-104LF; 4116R-1-471LF899-5 R220/330; 899-5R220/330; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041483-899-5-R220/3 30 Termination: Pin Number of Terminals: 14 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Power Rating: 1.8 W Number of Resistors: 24 Number of Pins: 14 Terminal Pitch: 2.54 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 4116R-1-331LF; 4116R-1-104LF; 4116R-1-471LF899-5 R220/330; 899-5R220/330; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 899-5-R220/330 - 1041483-899-5-R220/330 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 899-5-R220/330
1041483-899-5-R220/330
OEM Parts - OEM Parts (0 - 9) - 899-5-R220/330 1041483-899-5-R220/330
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041483-899-5-R220/3 30 Termination: Pin Number of Terminals: 14 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Power Rating: 1.8 W Number of Resistors: 24 Number of Pins: 14 Terminal Pitch: 2.54 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 4116R-1-331LF; 4116R-1-104LF; 4116R-1-471LF899-5 R220/330; 899-5R220/330; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041483-899-5-R220/330
Termination: Pin
Number of Terminals: 14
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Power Rating: 1.8 W
Number of Resistors: 24
Number of Pins: 14
Terminal Pitch: 2.54 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 4116R-1-331LF; 4116R-1-104LF; 4116R-1-471LF899-5 R220/330; 899-5R220/330;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041483-899-5-R220/330
Product Name OEM Parts - OEM Parts (0 - 9) - 899-5-R220/330
Unlock Full Specs
to access all available technical data

Similar Products