Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041481-899-3-R10K
Termination: Pin
Number of Terminals: 14
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 10 kΩ
Power Rating: 1.8 W
Number of Resistors: 7
Number of Pins: 14
Terminal Pitch: 2.54 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 899-3-R10K899-3-R-10
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041481-899-3-R10K |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 899-3-R10K |