BI Technologies Corporation OEM Parts - OEM Parts (0 - 9) - 899-1-R2.2K 899-1-R2.2K

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041478-899-1-R2.2K Termination: SMD/SMT Number of Terminals: 14 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 22 kΩ Power Rating: 1.8 W Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Terminal Pitch: 2.54 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041478-899-1-R2.2K Termination: SMD/SMT Number of Terminals: 14 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 22 kΩ Power Rating: 1.8 W Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Terminal Pitch: 2.54 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 899-1-R2.2K - 1041478-899-1-R2.2K - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 899-1-R2.2K
1041478-899-1-R2.2K
OEM Parts - OEM Parts (0 - 9) - 899-1-R2.2K 1041478-899-1-R2.2K
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041478-899-1-R2.2K Termination: SMD/SMT Number of Terminals: 14 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 22 kΩ Power Rating: 1.8 W Circuit Type: Bussed Number of Resistors: 13 Number of Pins: 14 Terminal Pitch: 2.54 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041478-899-1-R2.2K
Termination: SMD/SMT
Number of Terminals: 14
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 22 kΩ
Power Rating: 1.8 W
Circuit Type: Bussed
Number of Resistors: 13
Number of Pins: 14
Terminal Pitch: 2.54 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041478-899-1-R2.2K
Product Name OEM Parts - OEM Parts (0 - 9) - 899-1-R2.2K
Unlock Full Specs
to access all available technical data