Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041474-898-3-R680
Termination: Pin
Length: 22.4 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Military Standard: Not
Resistance: 680 Ω
Power Rating: 2 W
Number of Resistors: 8
Number of Pins: 16
Terminal Pitch: 2.54 mm
Categories: OEM Parts(0-9)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 8.64 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041474-898-3-R680 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 898-3-R680 |