Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041466-898-1-R6.8K
Termination: Pin
Number of Terminals: 16
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 6.8 kΩ
Power Rating: 2 W
Number of Resistors: 15
Number of Pins: 16
Terminal Pitch: 2.54 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 898-1-R6.8K898-1R6.8
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041466-898-1-R6.8K |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 898-1-R6.8K |