BI Technologies Corporation OEM Parts - OEM Parts (0 - 9) - 898-1-R560 898-1-R560

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041465-898-1-R560 Termination: Pin Number of Terminals: 16 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 560 Ω Power Rating: 2 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 2.54 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041465-898-1-R560 Termination: Pin Number of Terminals: 16 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 560 Ω Power Rating: 2 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 2.54 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 898-1-R560 - 1041465-898-1-R560 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 898-1-R560
1041465-898-1-R560
OEM Parts - OEM Parts (0 - 9) - 898-1-R560 1041465-898-1-R560
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041465-898-1-R560 Termination: Pin Number of Terminals: 16 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 560 Ω Power Rating: 2 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 2.54 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041465-898-1-R560
Termination: Pin
Number of Terminals: 16
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 560 Ω
Power Rating: 2 W
Number of Resistors: 15
Number of Pins: 16
Terminal Pitch: 2.54 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041465-898-1-R560
Product Name OEM Parts - OEM Parts (0 - 9) - 898-1-R560
Unlock Full Specs
to access all available technical data