TT Electronics Trimmer Potentiometers 84WR5KLFTR

Description
5 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1810-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1810-2-ND
Trimmer Potentiometers 987-1810-2-ND
5 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1810-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1810-6-ND
Trimmer Potentiometers 987-1810-6-ND
5 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1810-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1810-1-ND
Trimmer Potentiometers 987-1810-1-ND
5 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer 5K Ohm 10% 1/4W 12Turn Rohs Compliant Tt Electronics/bi Technologies - 63M2558 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 5K Ohm 10% 1/4W 12Turn Rohs Compliant Tt Electronics/bi Technologies
63M2558
Trimmer 5K Ohm 10% 1/4W 12Turn Rohs Compliant Tt Electronics/bi Technologies 63M2558
TRIMMER 5K OHM 10% 1/4W 12TURN ROHS COMPLIANT: YES

TRIMMER 5K OHM 10% 1/4W 12TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Trimmer 5K Ohm 10% 1/4W 12Turn Rohs Compliant Tt Electronics/bi Technologies - 62AK2946 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 5K Ohm 10% 1/4W 12Turn Rohs Compliant Tt Electronics/bi Technologies
62AK2946
Trimmer 5K Ohm 10% 1/4W 12Turn Rohs Compliant Tt Electronics/bi Technologies 62AK2946
TRIMMER 5K OHM 10% 1/4W 12TURN ROHS COMPLIANT: YES

TRIMMER 5K OHM 10% 1/4W 12TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1810-2-ND 63M2558
Product Name Trimmer Potentiometers Trimmer 5K Ohm 10% 1/4W 12Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers