TT Electronics Trimmer Potentiometers 84WR500KLF

Description
500 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1552-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1552-ND
Trimmer Potentiometers 987-1552-ND
500 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 84WR500KLF
766333-84WR500KLF
Trimmer Potentiometers - 84WR500KLF 766333-84WR500KLF
Manufacturer: TT Electronics/BI Win Source Part Number: 766333-84WR500KLF Series: 84 Packaging: Tube Termination Style: Surface Mount Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500k Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 84 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.295" H (6.35mm x 4.32mm x 7.49mm) Alternative Parts (Cross-Reference): PV01W504C01M00; PV01W504C01B00; PV01W504C01M02; Introduction Date: October 26, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: TT Electronics/BI
Win Source Part Number: 766333-84WR500KLF
Series: 84
Packaging: Tube
Termination Style: Surface Mount
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 500k
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 84
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.170" Face x 0.295" H (6.35mm x 4.32mm x 7.49mm)
Alternative Parts (Cross-Reference): PV01W504C01M00; PV01W504C01B00; PV01W504C01M02;
Introduction Date: October 26, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Cermet Trimmer 500K Ohm 10% 0.25W(1/4W) 12 Turn Rohs Compliant Tt Electronics/bi Technologies - 98Y1521 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 500K Ohm 10% 0.25W(1/4W) 12 Turn Rohs Compliant Tt Electronics/bi Technologies
98Y1521
Cermet Trimmer 500K Ohm 10% 0.25W(1/4W) 12 Turn Rohs Compliant Tt Electronics/bi Technologies 98Y1521
CERMET TRIMMER 500K OHM 10% 0.25W(1/4W) 12 TURN ROHS COMPLIANT: YES

CERMET TRIMMER 500K OHM 10% 0.25W(1/4W) 12 TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1552-ND 766333-84WR500KLF 98Y1521
Product Name Trimmer Potentiometers Trimmer Potentiometers - 84WR500KLF Cermet Trimmer 500K Ohm 10% 0.25W(1/4W) 12 Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details