TT Electronics Trimmer Potentiometers 84WR20KLF

Description
20 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1550-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1550-ND
Trimmer Potentiometers 987-1550-ND
20 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 20Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 63M2555 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies
63M2555
Trimmer Potentiometer 20Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies 63M2555
TRIMMER POTENTIOMETER 20KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1550-ND 63M2555
Product Name Trimmer Potentiometers Trimmer Potentiometer 20Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details