1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
CERMET TRIMMER 1K OHM 10% 0.25W(1/4W) 12 TURN ROHS COMPLIANT: YES
CERMET TRIMMER 1K OHM 10% 0.25W(1/4W) 12 TURN ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 987-1827-6-ND | 98Y1508 |
| Product Name | Trimmer Potentiometers | Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 12 Turn Rohs Compliant Tt Electronics/bi Technologies |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | |
| Potentiometer Type | Standard Potentiometer; Trimmer |