TT Electronics Trimmer Potentiometers 84WR10KLFTR

Description
10 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1806-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1806-1-ND
Trimmer Potentiometers 987-1806-1-ND
10 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1806-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1806-2-ND
Trimmer Potentiometers 987-1806-2-ND
10 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1806-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1806-6-ND
Trimmer Potentiometers 987-1806-6-ND
10 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
SMD 0.25W Trimmer Potentiometer - 80-84WR10KLFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Trimmer Potentiometer
80-84WR10KLFTR
SMD 0.25W Trimmer Potentiometer 80-84WR10KLFTR
TRIMMER 10K OHM 0.25W SMD TOP Product overview: 84WR10KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-84WR10KLFTR can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W SMD TOP Product overview: 84WR10KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-84WR10KLFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 10Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 69R7564 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies
69R7564
Trimmer Potentiometer 10Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies 69R7564
TRIMMER POTENTIOMETER 10KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 84WR10KLFTR - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
84WR10KLFTR
Trimmer Potentiometers 84WR10KLFTR
TRIMMER 10K OHM 0.25W SMD TOP

TRIMMER 10K OHM 0.25W SMD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 987-1806-1-ND 80-84WR10KLFTR 69R7564 84WR10KLFTR
Product Name Trimmer Potentiometers SMD 0.25W Trimmer Potentiometer Trimmer Potentiometer 10Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details