TT Electronics Trimmer Potentiometers 84WR100KLF

Description
100 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1154-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1154-ND
Trimmer Potentiometers 987-1154-ND
100 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Surface Mount Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 63M2553 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies
63M2553
Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies 63M2553
TRIMMER POTENTIOMETER 100KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84 RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1154-ND 63M2553
Product Name Trimmer Potentiometers Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers