TT Electronics Trimmer Potentiometer 50Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies 84PR50KLF

Description
TRIMMER POTENTIOMETER 50KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84 RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 50KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 50Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 15M5096 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies
15M5096
Trimmer Potentiometer 50Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies 15M5096
TRIMMER POTENTIOMETER 50KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84 RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:Model 84 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M5096
Product Name Trimmer Potentiometer 50Kohm 12Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers