TT Electronics Rotary Potentiometers, Rheostats 8146R1KL.25

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybrid 2W Solder Turret
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybrid 2W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1742-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1742-ND
Rotary Potentiometers, Rheostats 987-1742-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybrid 2W Solder Turret

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybrid 2W Solder Turret

Buy Now Datasheet
Linear Potentiometer, 1Kohm, 2W, 10%; Track Resistance Tt Electronics/bi Technologies - 74M7802 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 1Kohm, 2W, 10%; Track Resistance Tt Electronics/bi Technologies
74M7802
Linear Potentiometer, 1Kohm, 2W, 10%; Track Resistance Tt Electronics/bi Technologies 74M7802
LINEAR POTENTIOMETER, 1KOHM, 2W, 10%; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

LINEAR POTENTIOMETER, 1KOHM, 2W, 10%; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:81 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 8146R1KL.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
8146R1KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 8146R1KL.25
POT 1K OHM 2W HYBRID LINEAR

POT 1K OHM 2W HYBRID LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1742-ND 74M7802 8146R1KL.25
Product Name Rotary Potentiometers, Rheostats Linear Potentiometer, 1Kohm, 2W, 10%; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Hybrid
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details