TT Electronics Trimmer Potentiometers 78PR5KLF

Description
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1540-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1540-ND
Trimmer Potentiometers 987-1540-ND
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 5Kohm 22Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 63M2447 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 22Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
63M2447
Trimmer Potentiometer, 5Kohm 22Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 63M2447
TRIMMER POTENTIOMETER, 5KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1540-ND 63M2447
Product Name Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 22Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers