TT Electronics Trimmer Potentiometers 78PR10KLF

Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1537-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1537-ND
Trimmer Potentiometers 987-1537-ND
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 22Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 63M2442 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 22Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
63M2442
Trimmer Potentiometer, 10Kohm 22Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 63M2442
TRIMMER POTENTIOMETER, 10KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1537-ND 63M2442
Product Name Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 22Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details