TT Electronics Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats 7486R5KL.25

Description
Manufacturer: TT Electronics/BI Category: Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats Series: 7480 Package: Bulk Product Status: Active Resistance (Ohms): 5k Tolerance: ±5% Built in Switch: None Number of Turns: 5 Size - Body: Round - 0.875" Dia (22.20mm)
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Category: Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats Series: 7480 Package: Bulk Product Status: Active Resistance (Ohms): 5k Tolerance: ±5% Built in Switch: None Number of Turns: 5 Size - Body: Round - 0.875" Dia (22.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats
Manufacturer: TT Electronics/BI Category: Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats Series: 7480 Package: Bulk Product Status: Active Resistance (Ohms): 5k Tolerance: ±5% Built in Switch: None Number of Turns: 5 Size - Body: Round - 0.875" Dia (22.20mm)

Manufacturer: TT Electronics/BI
Category: Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats
Series: 7480
Package: Bulk
Product Status: Active
Resistance (Ohms): 5k
Tolerance: ±5%
Built in Switch: None
Number of Turns: 5
Size - Body: Round - 0.875" Dia (22.20mm)

Buy Now Datasheet
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
7486R5KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 7486R5KL.25
POT 5K OHM 1.5W WIREWOUND LINEAR

POT 5K OHM 1.5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7486R5KL.25
Product Name Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details