5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1.5W Solder Turret
POT 5K OHM 1.5W WIREWOUND LINEAR
LINEAR POTENTIOMETER, 5KOHM, 1.5W, 5%; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:7386R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 987-1536-ND | 7386R5KL.25 | 15M7860 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Linear Potentiometer, 5Kohm, 1.5W, 5%; Track Resistance Tt Electronics/bi Technologies |
| Category / Application | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Features | Non-Inductive | ||
| Resistance Range | 5000 ohms | 5000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |