TT Electronics Rotary Potentiometers, Rheostats 7386R10KL.25

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1.5W Solder Turret
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1.5W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1741-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1741-ND
Rotary Potentiometers, Rheostats 987-1741-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1.5W Solder Turret

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1.5W Solder Turret

Buy Now Datasheet
Linear Potentiometer, 10Kohm, 1.5W, 5%; Track Resistance Tt Electronics/bi Technologies - 15M7852 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 10Kohm, 1.5W, 5%; Track Resistance Tt Electronics/bi Technologies
15M7852
Linear Potentiometer, 10Kohm, 1.5W, 5%; Track Resistance Tt Electronics/bi Technologies 15M7852
LINEAR POTENTIOMETER, 10KOHM, 1.5W, 5%; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:7386R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

LINEAR POTENTIOMETER, 10KOHM, 1.5W, 5%; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 5%; Product Range:7386R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 7386R10KL.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
7386R10KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 7386R10KL.25
POT 10K OHM 1.5W WIREWOUND LIN

POT 10K OHM 1.5W WIREWOUND LIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1741-ND 15M7852 7386R10KL.25
Product Name Rotary Potentiometers, Rheostats Linear Potentiometer, 10Kohm, 1.5W, 5%; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Features Non-Inductive
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details