TT Electronics Trimmer Potentiometers 72XR50KLF

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1822-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1822-ND
Trimmer Potentiometers 987-1822-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M4774 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M4774
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M4774
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1822-ND 15M4774
Product Name Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details