Trimming Potentiometer Single Turn 10K
Trimming Potentiometer Single Turn 10K
Manufacturer: TT Electronics/BI
Win Source Part Number: 764730-72PTR10KLF
Series: 72
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 72
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.375" x 0.375" Face x 0.187" H (9.53mm x 9.53mm x 4.75mm)
Alternative Parts (Cross-Reference): 500-0104; 3386P-1-103TLF;
Introduction Date: October 26, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER 10K OHM 0.5W PC PIN TOP
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1442077 | 764730-72PTR10KLF | 987-1534-ND | 63M2368 | 72PTR10KLF |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 72PTR10KLF | Trimmer Potentiometers | Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole |
| Configuration | Single Turn | Single Resistor | Single Turn | ||
| Standards and Certifications | RoHS | RoHS | |||
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |