TT Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers 72PR250KLF

Description
TRIMMER 250K OHM 0.5W PC PIN TOP
Datasheet
Description
TRIMMER 250K OHM 0.5W PC PIN TOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
72PR250KLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 72PR250KLF
TRIMMER 250K OHM 0.5W PC PIN TOP

TRIMMER 250K OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer, Potentiometer, 250Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies - 15M4463 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 250Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
15M4463
Trimmer, Potentiometer, 250Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies 15M4463
TRIMMER, POTENTIOMETER, 250KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 250KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 72PR250KLF 15M4463
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, Potentiometer, 250Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 250000 ohms
Tolerance 10 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data