The 1018559-72PR200KLF is a single turn trimmer potentiometer from the Model 72 series by TT Electronics. It features a square form factor measuring 0.375" x 0.375" (9.53mm x 9.53mm) and is designed for through-hole mounting. The potentiometer has a resistance value of 200 kOhms with a tolerance of ±10% and a temperature coefficient of ±100ppm/°C. It can handle a power rating of 0.5W (1/2W) and utilizes cermet as the resistive material. The adjustment type is top adjustment, making it suitable for applications requiring precise tuning. The product is packaged in bulk, with a standard package quantity of 100 units.
Win Source Part Number: 1018559-72PR200KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 72
Termination Style: PC Pins
Package: Bulk
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
Mounting Type: Through Hole
Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Base Product Number: 72PR
TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 72PR200KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-72PR200KLF can be used for catalog matching and distributor lookup.
TRIMMER, POTENTIOMETER, 200KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER 200K OHM 0.5W PC PIN TOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 1018559-72PR200KLF | 80-72PR200KLF | 15M4454 | 72PR200KLF |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer, Potentiometer, 200Kohm 1Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Digital Potentiometer | |||
| Resistance Range | 200000 ohms | 200000 ohms | 200000 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |