TT Electronics Trimmer Potentiometers 72PR10KLF

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1142-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1142-ND
Trimmer Potentiometers 987-1142-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 72PR10KLF
1129741-72PR10KLF
Trimmer Potentiometers - 72PR10KLF 1129741-72PR10KLF
Manufacturer: Bi technologies Win Source Part Number: 1129741-72PR10KLF Manufacturer Homepage: www.bitechnologies.c om RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Bi technologies
Win Source Part Number: 1129741-72PR10KLF
Manufacturer Homepage: www.bitechnologies.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Laguna Hills, CA, United States
Trimmer Potentiometers - 72PR10KLF
764729-72PR10KLF
Trimmer Potentiometers - 72PR10KLF 764729-72PR10KLF
Manufacturer: TT Electronics/BI Win Source Part Number: 764729-72PR10KLF Series: 72 Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 72 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.375" x 0.375" Face x 0.187" H (9.53mm x 9.53mm x 4.75mm) Alternative Parts (Cross-Reference): T7YA10K±10%TU; PV34F103A01B00; T7YB10K±20%TU; Introduction Date: October 26, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: TT Electronics/BI
Win Source Part Number: 764729-72PR10KLF
Series: 72
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 72
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.375" x 0.375" Face x 0.187" H (9.53mm x 9.53mm x 4.75mm)
Alternative Parts (Cross-Reference): T7YA10K±10%TU; PV34F103A01B00; T7YB10K±20%TU;
Introduction Date: October 26, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M4432 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M4432
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M4432
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1142-ND 1129741-72PR10KLF 764729-72PR10KLF 15M4432
Product Name Trimmer Potentiometers Trimmer Potentiometers - 72PR10KLF Trimmer Potentiometers - 72PR10KLF Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers