TT Electronics Trimmer Potentiometers 72PMR2KLF

Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1528-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1528-ND
Trimmer Potentiometers 987-1528-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 72PMR2KLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
72PMR2KLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 72PMR2KLF
TRIMMER 2K OHM 0.5W PC PIN TOP

TRIMMER 2K OHM 0.5W PC PIN TOP

Supplier's Site
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M4388 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M4388
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M4388
TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 72 RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 72 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1528-ND 72PMR2KLF 15M4388
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details