TT Electronics 2W Rheostat 7286R5KL.25

Description
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 7286R5KL.25 from TT Electronics / BI Technologies is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-7286R5KL.25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 7286R5KL.25 from TT Electronics / BI Technologies is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-7286R5KL.25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-7286R5KL.25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-7286R5KL.25
2W Rheostat 84-7286R5KL.25
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 7286R5KL.25 from TT Electronics / BI Technologies is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-7286R5KL.25 can be used for catalog matching and distributor lookup.

POT 5K OHM 2W WIREWOUND LINEAR Product overview: 7286R5KL.25 from TT Electronics / BI Technologies is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-7286R5KL.25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats -  - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Alternative Parts (Cross-Reference): Cross Manufacturer: TT Electronics/BI Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Series: 7280 Package: Bulk Product Status: Active Resistance (Ohms): 5k Tolerance: ±5% Power (Watts): 2W Built in Switch: None

Alternative Parts (Cross-Reference): Cross
Manufacturer: TT Electronics/BI
Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats
Series: 7280
Package: Bulk
Product Status: Active
Resistance (Ohms): 5k
Tolerance: ±5%
Power (Watts): 2W
Built in Switch: None

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 987-1138-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1138-ND
Rotary Potentiometers, Rheostats 987-1138-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

Buy Now Datasheet
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies - 15M7847 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies
15M7847
Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies 15M7847
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometer, Wirewound, 7286R Series, 5 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies - 74M7714 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 7286R Series, 5 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies
74M7714
Rotary Potentiometer, Wirewound, 7286R Series, 5 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies 74M7714
Rotary Potentiometer, Wirewound, 7286R Series, 5 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 7286R Series, 5 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors
Product Number 84-7286R5KL.25 987-1138-ND 15M7847 74M7714
Product Name 2W Rheostat Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Wirewound Potentiometer, 5Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies Rotary Potentiometer, Wirewound, 7286R Series, 5 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Power Rating 2 watts 2 watts 2 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details