TT Electronics Rotary Potentiometers, Rheostats 7286R50KL.25

Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet
Description
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1137-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1137-ND
Rotary Potentiometers, Rheostats 987-1137-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 7286R50KL.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
7286R50KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 7286R50KL.25
POT 50K OHM 2W WIREWOUND LINEAR

POT 50K OHM 2W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies - 15M7848 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies
15M7848
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies 15M7848
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Pot, Precision, 50K, 20.625Mm, 5% Rohs Compliant Tt Electronics/bi Technologies - 29AC0967 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Precision, 50K, 20.625Mm, 5% Rohs Compliant Tt Electronics/bi Technologies
29AC0967
Pot, Precision, 50K, 20.625Mm, 5% Rohs Compliant Tt Electronics/bi Technologies 29AC0967
POT, PRECISION, 50K, 20.625MM, 5% ROHS COMPLIANT: YES

POT, PRECISION, 50K, 20.625MM, 5% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 987-1137-ND 7286R50KL.25 15M7848 29AC0967
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies Pot, Precision, 50K, 20.625Mm, 5% Rohs Compliant Tt Electronics/bi Technologies
Category / Application General Use Precision Resistor
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 50000 ohms 50000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details