TT Electronics Rotary Potentiometers, Rheostats 7286R500L.25

Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet
Description
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1136-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1136-ND
Rotary Potentiometers, Rheostats 987-1136-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

Buy Now Datasheet
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Tt Electronics/bi Technologies - 15M7849 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Tt Electronics/bi Technologies
15M7849
Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Tt Electronics/bi Technologies 15M7849
WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500 OHM, 0.05, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 7286R500L.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
7286R500L.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 7286R500L.25
POT 500 OHM 2W WIREWOUND LINEAR

POT 500 OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1136-ND 15M7849 7286R500L.25
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 500 Ohm, 0.05, 2W; Track Resistance Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details