Manufacturer: TT Electronics
Win Source Part Number: 857122-7286R2KL.25
Series: 7280
Features: Ohm 1 Gang Potentiometer 10.0 Kierros
Package: Bulk
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000
Other Part Number: 7286R2KL25, 987-1135
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
WIREWOUND POTENTIOMETER, 2KOHM, 5%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
POT 2K OHM 2W WIREWOUND LINEAR
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors |
| Product Number | 857122-7286R2KL.25 | 987-1135-ND | 15M7844 | 7286R2KL.25 |
| Product Name | Rotary Potentiometers, Rheostats - 7286R2KL.25 | Rotary Potentiometers, Rheostats | Wirewound Potentiometer, 2Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Digital Potentiometer | |||
| Category / Application | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Resistance Range | 2000 ohms | 2000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |