TT Electronics Rotary Potentiometers, Rheostats 7286R20KL.25

Description
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet
Description
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1134-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1134-ND
Rotary Potentiometers, Rheostats 987-1134-ND
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 7286R20KL.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
7286R20KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 7286R20KL.25
POT 20K OHM 2W WIREWOUND LINEAR

POT 20K OHM 2W WIREWOUND LINEAR

Supplier's Site
Rotary Potentiometer, Wirewound, 7286R Series, 20 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies - 74M7713 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 7286R Series, 20 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies
74M7713
Rotary Potentiometer, Wirewound, 7286R Series, 20 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies 74M7713
Rotary Potentiometer, Wirewound, 7286R Series, 20 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 7286R Series, 20 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 987-1134-ND 7286R20KL.25 74M7713
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, Wirewound, 7286R Series, 20 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details