TT Electronics Rotary Potentiometers, Rheostats 7286R1KL.25

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1133-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1133-ND
Rotary Potentiometers, Rheostats 987-1133-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 7286R1KL.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
7286R1KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 7286R1KL.25
POT 1K OHM 2W WIREWOUND LINEAR

POT 1K OHM 2W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies - 15M7840 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies
15M7840
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies 15M7840
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometer, Wirewound, 7286R Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies - 74M7709 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 7286R Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies
74M7709
Rotary Potentiometer, Wirewound, 7286R Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies 74M7709
Rotary Potentiometer, Wirewound, 7286R Series, 1 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 7286R Series, 1 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 987-1133-ND 7286R1KL.25 15M7840 74M7709
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies Rotary Potentiometer, Wirewound, 7286R Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers