TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 7286R10KL.25

Description
Manufacturer: TT Electronics/BI Win Source Part Number: 1325931-7286R10KL.25 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Turret Standard Package: 10 Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.874" Dia (22.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: 7286R10KL.25LF,987-1 525,987-1525-ND,7286 R10KL25LF,7286R10KL2 5,987-1132 Base Product Number: 7286R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Win Source Part Number: 1325931-7286R10KL.25 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Turret Standard Package: 10 Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.874" Dia (22.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: 7286R10KL.25LF,987-1 525,987-1525-ND,7286 R10KL25LF,7286R10KL2 5,987-1132 Base Product Number: 7286R RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1325931-7286R10KL.25 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1325931-7286R10KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1325931-7286R10KL.25
Manufacturer: TT Electronics/BI Win Source Part Number: 1325931-7286R10KL.25 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Turret Standard Package: 10 Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.874" Dia (22.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: 7286R10KL.25LF,987-1 525,987-1525-ND,7286 R10KL25LF,7286R10KL2 5,987-1132 Base Product Number: 7286R RoHS Status: ROHS3 Compliant

Manufacturer: TT Electronics/BI
Win Source Part Number: 1325931-7286R10KL.25
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: Solder Turret
Standard Package: 10
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 10k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 0.874" Dia (22.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000
Other Part Number: 7286R10KL.25LF,987-1525,987-1525-ND,7286R10KL25LF,7286R10KL25,987-1132
Base Product Number: 7286R
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 987-1132-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1132-ND
Rotary Potentiometers, Rheostats 987-1132-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 7286R10KL.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
7286R10KL.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 7286R10KL.25
POT 10K OHM 2W WIREWOUND LINEAR

POT 10K OHM 2W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies - 15M7841 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies
15M7841
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies 15M7841
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometer, Wirewound, 7286R Series, 10 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies - 74M7710 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 7286R Series, 10 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies
74M7710
Rotary Potentiometer, Wirewound, 7286R Series, 10 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies 74M7710
Rotary Potentiometer, Wirewound, 7286R Series, 10 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 7286R Series, 10 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 1325931-7286R10KL.25 987-1132-ND 7286R10KL.25 15M7841 74M7710
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Tt Electronics/bi Technologies Rotary Potentiometer, Wirewound, 7286R Series, 10 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Tt Electronics/bi Technologies
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details