TT Electronics Rotary Potentiometers, Rheostats 7286R100L.25

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1131-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1131-ND
Rotary Potentiometers, Rheostats 987-1131-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1325925-7286R100L.25 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1325925-7286R100L.25
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1325925-7286R100L.25
Manufacturer: TT Electronics/BI Win Source Part Number: 1325925-7286R100L.25 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Turret Standard Package: 10 Mounting: Panel Mount Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 100 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.874" Dia (22.20mm) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.31.0000 Other Part Number: 987-1131,7286R100L25 Base Product Number: 7286R RoHS Status: ROHS3 Compliant

Manufacturer: TT Electronics/BI
Win Source Part Number: 1325925-7286R100L.25
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: Solder Turret
Standard Package: 10
Mounting: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 100
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 0.874" Dia (22.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.31.0000
Other Part Number: 987-1131,7286R100L25
Base Product Number: 7286R
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Tt Electronics/bi Technologies - 15M7843 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Tt Electronics/bi Technologies
15M7843
Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Tt Electronics/bi Technologies 15M7843
WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 2W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 2W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:7286R Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors
Product Number 987-1131-ND 1325925-7286R100L.25 15M7843
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Tt Electronics/bi Technologies
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers