1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Turret
POT 1K OHM 2W WIREWOUND LINEAR
1 KOHM 5% 2W MULTI-TURN WIREWOUND POTENTIOMETER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 7276R1KL.25-ND | 7276R1KL.25 | 15M7830 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | 1 Kohm 5% 2W Multi-Turn Wirewound Potentiometer Tt Electronics/bi Technologies |
| Category / Application | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |