TT Electronics Connectors,Interconnects 7276R10KL.25

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Tolerance: ±20% Power (Watts): 4W Adjustment Type: User Defined Temperature Coefficient: ±1200ppm/°C Resistive Material: Cermet
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Tolerance: ±20% Power (Watts): 4W Adjustment Type: User Defined Temperature Coefficient: ±1200ppm/°C Resistive Material: Cermet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Tolerance: ±20% Power (Watts): 4W Adjustment Type: User Defined Temperature Coefficient: ±1200ppm/°C Resistive Material: Cermet

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Tolerance: ±20%
Power (Watts): 4W
Adjustment Type: User Defined
Temperature Coefficient: ±1200ppm/°C
Resistive Material: Cermet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details