TT Electronics Resistor Networks, Arrays 6983R10KDLF

Description
"10k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1126-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1126-ND
Resistor Networks, Arrays 987-1126-ND
"10k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"

"10k Ohm ±0.5% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 6983R10KDLF
764547-6983R10KDLF
Resistor Networks, Arrays - 6983R10KDLF 764547-6983R10KDLF
Manufacturer: TT Electronics/BI Win Source Part Number: 764547-6983R10KDLF Series: 698 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Part Status: Obsolete(EOL) Categories: Resistors Dimension: 0.750" L x 0.250" W (19.05mm x 6.35mm) Manufacturer Package: 16-DIP Height - Seated (Maximum): 0.170" (4.32mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: TT Electronics/BI
Win Source Part Number: 764547-6983R10KDLF
Series: 698
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Part Status: Obsolete(EOL)
Categories: Resistors
Dimension: 0.750" L x 0.250" W (19.05mm x 6.35mm)
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.170" (4.32mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 987-1126-ND 764547-6983R10KDLF
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 6983R10KDLF
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details