TT Electronics Resistor Networks, Arrays 6983R10KBLF

Description
"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1125-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1125-ND
Resistor Networks, Arrays 987-1125-ND
"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"

"10k Ohm ±0.1% 100mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328436-6983R10KBLF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328436-6983R10KBLF
Resistors - Resistor Networks, Arrays 1328436-6983R10KBLF
Manufacturer: TT Electronics/BI Win Source Part Number: 1328436-6983R10KBLF Category: Resistors>Resistor Networks, Arrays Packaging: Tube Size / Dimension: 0.750" L x 0.250" W (19.05mm x 6.35mm) Height - Seated (Max): 0.170" (4.32mm) Standard Package: 50 Mounting: Through Hole Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 100mW Supplier Device Package: 16-DIP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 16-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 72 Resistor Matching Ratio: ±0.1% Resistor-Ratio-Drift : ±5ppm/°C REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 698-3-R10KBLF,987-11 25 Base Product Number: 6983R Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TT Electronics/BI
Win Source Part Number: 1328436-6983R10KBLF
Category: Resistors>Resistor Networks, Arrays
Packaging: Tube
Size / Dimension: 0.750" L x 0.250" W (19.05mm x 6.35mm)
Height - Seated (Max): 0.170" (4.32mm)
Standard Package: 50
Mounting: Through Hole
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 100mW
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 16-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 72
Resistor Matching Ratio: ±0.1%
Resistor-Ratio-Drift: ±5ppm/°C
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: 698-3-R10KBLF,987-1125
Base Product Number: 6983R
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 987-1125-ND 1328436-6983R10KBLF
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details