Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039824-698-3-R5KDLF
Mounting: SMD (SMT)
Military Standard: Not
Number of Pins: 16
Categories: OEM Parts(0-9)
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039824-698-3-R5KDLF |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 698-3-R5KDLF |