TT Electronics Resistor, Iso Res N/w 8, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies 698-3-R10KB

Description
RESISTOR, ISO RES N/W 8, 10KOHM 0.1%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mWRoHS Compliant: No
Datasheet
Description
RESISTOR, ISO RES N/W 8, 10KOHM 0.1%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mWRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Iso Res N/w 8, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies - 15M4216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w 8, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies
15M4216
Resistor, Iso Res N/w 8, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies 15M4216
RESISTOR, ISO RES N/W 8, 10KOHM 0.1%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mWRoHS Compliant: No

RESISTOR, ISO RES N/W 8, 10KOHM 0.1%, DIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:15Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mWRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M4216
Product Name Resistor, Iso Res N/w 8, 10Kohm 0.1%, Dip; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details