TT Electronics Resistor Networks, Arrays - 6943R1KALF 6943R1KALF

Description
Manufacturer: TT Electronics Win Source Part Number: 907751-6943R1KALF Series: 694 Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Resistors Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 694-3-R1KALF, 987-1120
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 907751-6943R1KALF Series: 694 Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Resistors Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 694-3-R1KALF, 987-1120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 6943R1KALF
907751-6943R1KALF
Resistor Networks, Arrays - 6943R1KALF 907751-6943R1KALF
Manufacturer: TT Electronics Win Source Part Number: 907751-6943R1KALF Series: 694 Operating Temperature Range: -55°C ~ 125°C Features: 1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-DIP (0.300", 7.62mm) Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Resistors Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: 694-3-R1KALF, 987-1120

Manufacturer: TT Electronics
Win Source Part Number: 907751-6943R1KALF
Series: 694
Operating Temperature Range: -55°C ~ 125°C
Features: 1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-DIP (0.300", 7.62mm)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Resistors
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: 694-3-R1KALF, 987-1120

Buy Now Datasheet
Resistor Networks, Arrays - 987-1120-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1120-ND
Resistor Networks, Arrays 987-1120-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-DIP (0.300"", 7.62mm)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 907751-6943R1KALF 987-1120-ND
Product Name Resistor Networks, Arrays - 6943R1KALF Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; "8-DIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details