TT Electronics Resistor, Iso Res N/w 4, 1Kohm, 0.1%, Dip; Resistance Tt Electronics/bi Technologies 694-3-R1KBLF

Description
RESISTOR, ISO RES N/W 4, 1KOHM, 0.1%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes
Description
RESISTOR, ISO RES N/W 4, 1KOHM, 0.1%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Iso Res N/w 4, 1Kohm, 0.1%, Dip; Resistance Tt Electronics/bi Technologies - 15M4140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w 4, 1Kohm, 0.1%, Dip; Resistance Tt Electronics/bi Technologies
15M4140
Resistor, Iso Res N/w 4, 1Kohm, 0.1%, Dip; Resistance Tt Electronics/bi Technologies 15M4140
RESISTOR, ISO RES N/W 4, 1KOHM, 0.1%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes

RESISTOR, ISO RES N/W 4, 1KOHM, 0.1%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 0.1%; Voltage Rating:100V; Power Rating per Resistor:100mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M4140
Product Name Resistor, Iso Res N/w 4, 1Kohm, 0.1%, Dip; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers